TRIPLE PHASE LEG NPT IGBT POWER MODULE. Application: Welding Converters, Switched Mode Power Supplies, Uninterruptible Power Supplies, Motor Control. Features: Non Punch Through (NPT) Fast IGBT, Kelvin Emitter for Easy Drive, Very Low Stray Inductance, High Level of Integration. Benefits: Outstanding Performance at High Frequency Operation, Direct Mounting to Heatsink (Isolated Package), Low Junction to Case Thermal Resistance, Solderable Terminals Both for Power and Signal for Easy PCB Mounting, Very Low (12mm) Profile, Easy Paralleling Due to Positive TC of VCEsat, Each Leg Can be Easily Paralleled to Achieve a Phase Leg of Three Times the Current Capability, Module Can be Configured as a Three Phase Bridge, Module Can be Configured as a Boost Followed by a Full Bridge, RoHS Compliant.
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APTGF90TA60PG |
| Product Name | Power IGBT Transistor |
| Package Type | SP6 |