Microchip Technology, Inc. IGBT Modules APTGX300H120G

Description
IGBT MODULE 1200V 415A 1.02KW
Request a Quote Datasheet
Description
IGBT MODULE 1200V 415A 1.02KW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Modules - 150-APTGX300H120G-ND - DigiKey
Thief River Falls, MN, United States
IGBT MODULE 1200V 415A 1.02KW

IGBT MODULE 1200V 415A 1.02KW

Buy Now Datasheet
Power IGBT Transistor - APTGX300H120G - Richardson RFPD
Downers Grove, IL, United States
Power IGBT Transistor
APTGX300H120G
Power IGBT Transistor APTGX300H120G
Features IGBT 7 Low-voltage drop Low-leakage current Very low stray inductance Kelvin emitter for easy drive M5 power connectors Al2O3 substrate and copper base plate Benefits High efficiency converter Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Low profile RoHS Compliant Application Welding converters Switched-mode power supplies Uninterruptible Power Supplies Electric Vehicle (EV) motor and traction drive

Features

  • IGBT 7
    • Low-voltage drop
    • Low-leakage current
  • Very low stray inductance
  • Kelvin emitter for easy drive
  • M5 power connectors
  • Al2O3 substrate and copper base plate

Benefits

  • High efficiency converter
  • Direct mounting to heatsink (isolated package)
  • Low junction to case thermal resistance
  • Low profile
  • RoHS Compliant

Application

  • Welding converters
  • Switched-mode power supplies
  • Uninterruptible Power Supplies
  • Electric Vehicle (EV) motor and traction drive
Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Transistors Insulated Gate Bipolar Transistors (IGBT)
Product Number 150-APTGX300H120G-ND APTGX300H120G
Product Name IGBT Modules Power IGBT Transistor
Package Type Module SP6C
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - IRGP4620DPBF - 875217-IRGP4620DPBF - Win Source Electronics
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; SOT3; TO-247AC
Features IGBT - 600 V 32 A 140 W Through Hole TO-247AC
View Details
IGBTs - 4682460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type Semitrans3
Number of units in IC 2
View Details