Microchip Technology, Inc. Power IGBT Transistor APTGX600SK170T6G

Description
Features IGBT 7 Low-voltage drop Low-leakage current Very low stray inductance Kelvin emitter for easy drive M5 power connectors Internal thermistor for temperature monitoring Al2O3 substrate and copper base plate Benefits High efficiency converter Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Low profile RoHS Compliant Application AC and DC motor control Switched-mode power supplies
Request a Quote Datasheet
Description
Features IGBT 7 Low-voltage drop Low-leakage current Very low stray inductance Kelvin emitter for easy drive M5 power connectors Internal thermistor for temperature monitoring Al2O3 substrate and copper base plate Benefits High efficiency converter Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Low profile RoHS Compliant Application AC and DC motor control Switched-mode power supplies
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power IGBT Transistor - APTGX600SK170T6G - Richardson RFPD
Downers Grove, IL, United States
Power IGBT Transistor
APTGX600SK170T6G
Power IGBT Transistor APTGX600SK170T6G
Features IGBT 7 Low-voltage drop Low-leakage current Very low stray inductance Kelvin emitter for easy drive M5 power connectors Internal thermistor for temperature monitoring Al2O3 substrate and copper base plate Benefits High efficiency converter Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Low profile RoHS Compliant Application AC and DC motor control Switched-mode power supplies

Features

  • IGBT 7
    • Low-voltage drop
    • Low-leakage current
  • Very low stray inductance
  • Kelvin emitter for easy drive
  • M5 power connectors
  • Internal thermistor for temperature monitoring
  • Al2O3 substrate and copper base plate

Benefits

  • High efficiency converter
  • Direct mounting to heatsink (isolated package)
  • Low junction to case thermal resistance
  • Low profile
  • RoHS Compliant

Application

  • AC and DC motor control
  • Switched-mode power supplies
Supplier's Site Datasheet
IGBT Modules - 150-APTGX600SK170T6G-ND - DigiKey
Thief River Falls, MN, United States
IGBT MODULE 1700V 750A 1.948KW

IGBT MODULE 1700V 750A 1.948KW

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors
Product Number APTGX600SK170T6G 150-APTGX600SK170T6G-ND
Product Name Power IGBT Transistor IGBT Modules
Package Type SP6C Module
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Transistor - 279-AIKB30N65DH5ATMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
PD 188 milliwatts
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
6 suppliers
IGBTs - Single - HGT1S7N60B3 - 920213-HGT1S7N60B3 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
IGBTs - 6874967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type Semitrans2
Number of units in IC 2
View Details