Microchip Technology, Inc. Power IGBT Transistor APTGX450A120T6LIAG

Description
Features IGBT 7 Low-voltage drop Low-leakage current Very low stray inductance Internal thermistor for temperature monitoring M4 and M5 power connectors M2.5 signal connectors AlN substrate for improved thermal performance Copper base plate Benefits High efficiency converter Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Low profile RoHS Compliant Application Welding converters Switched-mode power supplies Uninterruptible Power Supplies Electric Vehicle (EV) motor and traction drive
Request a Quote Datasheet
Description
Features IGBT 7 Low-voltage drop Low-leakage current Very low stray inductance Internal thermistor for temperature monitoring M4 and M5 power connectors M2.5 signal connectors AlN substrate for improved thermal performance Copper base plate Benefits High efficiency converter Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Low profile RoHS Compliant Application Welding converters Switched-mode power supplies Uninterruptible Power Supplies Electric Vehicle (EV) motor and traction drive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Power IGBT Transistor
APTGX450A120T6LIAG
Power IGBT Transistor APTGX450A120T6LIAG
Features IGBT 7 Low-voltage drop Low-leakage current Very low stray inductance Internal thermistor for temperature monitoring M4 and M5 power connectors M2.5 signal connectors AlN substrate for improved thermal performance Copper base plate Benefits High efficiency converter Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Low profile RoHS Compliant Application Welding converters Switched-mode power supplies Uninterruptible Power Supplies Electric Vehicle (EV) motor and traction drive

Features

  • IGBT 7
    • Low-voltage drop
    • Low-leakage current
  • Very low stray inductance
  • Internal thermistor for temperature monitoring
  • M4 and M5 power connectors
  • M2.5 signal connectors
  • AlN substrate for improved thermal performance
  • Copper base plate

Benefits

  • High efficiency converter
  • Direct mounting to heatsink (isolated package)
  • Low junction to case thermal resistance
  • Low profile
  • RoHS Compliant

Application

  • Welding converters
  • Switched-mode power supplies
  • Uninterruptible Power Supplies
  • Electric Vehicle (EV) motor and traction drive
Supplier's Site Datasheet
IGBT Modules - 150-APTGX450A120T6LIAG-ND - DigiKey
Thief River Falls, MN, United States
IGBT MODULE 1200V 790A 2.381KW

IGBT MODULE 1200V 790A 2.381KW

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors
Product Number APTGX450A120T6LIAG 150-APTGX450A120T6LIAG-ND
Product Name Power IGBT Transistor IGBT Modules
Package Type SP6LI Module
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - IGP30N65H5XKSA1 - 874424-IGP30N65H5XKSA1 - Win Source Electronics
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-220; SOT3; PG-TO220-3
Features IGBT Trench 650 V 55 A 188 W Through Hole PG-TO220-3
View Details
Transistors - BSM20GP60 - ODG (Origin Data Global)
Infineon Technologies AG
View Details
3 suppliers