Power MOS 8™ is a high speed, high voltage N-channel switch-mode Power MOSFET. This 'FREDFET' version has a drain-source (body) diode that has been optimized for high reliability in ZVS phase shifted bridge and other circuits through reduced trr, soft recovery, and high recovery dv/dt capability. Low gate charge, high gain, and a greatly reduced ratio of Crss/Ciss result in excellent noise immunity and low switching loss. The intrinsic gate resistance and capacitance of the poly-silicon gate structure help control di/dt during switching, resulting in low EMI and reliable paralleling, even when switching at very high frequency.
N-Channel 1000V 42A (Tc) 960W (Tc) Chassis Mount ISOTOP®
MOSFET N-CH 1000V 42A ISOTOP
MOSFET N-CH 1000V 42A ISOTOP
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | APT41F100J | APT41F100J-ND | APT41F100J | APT41F100J |
| Product Name | Power FREDFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Transistor Type | Power FREDFET Transistor | |||
| Package Type | SOT-227 | SOT-227-4, miniBLOC | SOT-227-4, miniBLOC | SOT-227-4, miniBLOC |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Packing Method | Tube; Tube | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |