Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1086180-APT4020BVFRG
Current Rating: 27 A
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 400 V
Number of Elements: 1
Power Dissipation: 250 W
Rise Time: 11 ns
Fall Time: 7 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-247
Alternative Parts (Cross-Reference): STW20NK50Z; STW20NM50FD; FQH18N50V2; STW30NM50N; SPW21N50C3FKSA1; IPW50R140CPFKSA1;
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 400 V
Turn-On Delay Time: 10 ns
Continuous Drain Current (ID): 23 A
Turn-Off Delay Time: 38 ns
Gate to Source Voltage (Vgs): 30 V
| Richardson RFPD | Win Source Electronics | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | APT4020BVFRG | 1086180-APT4020BVFRG |
| Product Name | Power FREDFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT4020BVFRG |
| Transistor Type | Power FREDFET Transistor |