Microchip Technology, Inc. Power IGBT Transistor APTGX50TA120T3AG

Description
Features IGBT 7 Low-voltage drop Low-leakage current Very low stray inductance Internal thermistor for temperature monitoring AlN substrate for improved thermal performance Copper baseplate Benefits Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low profile RoHS Compliant Application Welding converters Switched-mode power supplies Uninterruptible Power Supplies Electric Vehicle (EV) motor and traction drive
Request a Quote
Description
Features IGBT 7 Low-voltage drop Low-leakage current Very low stray inductance Internal thermistor for temperature monitoring AlN substrate for improved thermal performance Copper baseplate Benefits Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low profile RoHS Compliant Application Welding converters Switched-mode power supplies Uninterruptible Power Supplies Electric Vehicle (EV) motor and traction drive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The APTGX50TA120T3AG is a triple phase leg 1200V, 50A IGBT 7 power module designed for applications such as welding converters, switched-mode power supplies, uninterruptible power supplies, and EV motor drives. It features a copper baseplate and AlN substrate for improved thermal performance, with direct mounting to a heatsink and solderable terminals for PCB integration. The package has a low profile, RoHS compliance, and an internal thermistor for temperature monitoring. The module measures 98 grams in weight, with a creepage distance of 12.2 mm and clearance of 11.7 mm between terminals and heatsink. The junction-to-case thermal resistance is 0.397 °C/W for the IGBT and 0.65 °C/W for the diode. Operating junction temperature ranges from -40 °C to 175 °C, and the case temperature is rated up to 125 °C. Mounting torque to the heatsink is specified between 2 and 3 N·m for M4 screws.

Datasheet Summary
Powered by GS/AI

The APTGX50TA120T3AG is a triple phase leg 1200V, 50A IGBT 7 power module designed for applications such as welding converters, switched-mode power supplies, uninterruptible power supplies, and EV motor drives. It features a copper baseplate and AlN substrate for improved thermal performance, with direct mounting to a heatsink and solderable terminals for PCB integration. The package has a low profile, RoHS compliance, and an internal thermistor for temperature monitoring. The module measures 98 grams in weight, with a creepage distance of 12.2 mm and clearance of 11.7 mm between terminals and heatsink. The junction-to-case thermal resistance is 0.397 °C/W for the IGBT and 0.65 °C/W for the diode. Operating junction temperature ranges from -40 °C to 175 °C, and the case temperature is rated up to 125 °C. Mounting torque to the heatsink is specified between 2 and 3 N·m for M4 screws.

Suppliers

Company
Product
Description
Supplier Links
Power IGBT Transistor - APTGX50TA120T3AG - Richardson RFPD
Downers Grove, IL, United States
Power IGBT Transistor
APTGX50TA120T3AG
Power IGBT Transistor APTGX50TA120T3AG
Features IGBT 7 Low-voltage drop Low-leakage current Very low stray inductance Internal thermistor for temperature monitoring AlN substrate for improved thermal performance Copper baseplate Benefits Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low profile RoHS Compliant Application Welding converters Switched-mode power supplies Uninterruptible Power Supplies Electric Vehicle (EV) motor and traction drive

Features

  • IGBT 7
    • Low-voltage drop
    • Low-leakage current
  • Very low stray inductance
  • Internal thermistor for temperature monitoring
  • AlN substrate for improved thermal performance
  • Copper baseplate

Benefits

  • Direct mounting to heatsink (isolated package)
  • Low junction to case thermal resistance
  • Solderable terminals both for power and signal for easy PCB mounting
  • Low profile
  • RoHS Compliant

Application

  • Welding converters
  • Switched-mode power supplies
  • Uninterruptible Power Supplies
  • Electric Vehicle (EV) motor and traction drive
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number APTGX50TA120T3AG
Product Name Power IGBT Transistor
Package Type SP3F
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - IGW50N65F5 - 874427-IGW50N65F5 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
IGBTs - 2074970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
IC(max) 450 amps
Package Type Module
View Details