Win Source Part Number: 1171709-APT40GR120S
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 1
Mounting: SMD (SMT)
Power - Max: 500 W
IGBT Type: NPT
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector (Ic) (Max): 88 A
Current - Collector Pulsed (Icm): 160 A
Vce(on) (Max) @ Vge, Ic: 3.2V @ 15V, 40A
Switching Energy: 1.38mJ (on), 906µJ (off)
Input Type: Standard
Gate Charge: 210 nC
Td (on/off) @ 25°C: 22ns/163ns
Test Condition: 600V, 40A, 4.3Ohm, 15V
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D3Pak
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Base Product Number: APT40GR120
IGBT 1200V 88A 500W D3PAK Product overview: APT40GR120S from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 88A, 500W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 88A, 500W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-APT40GR120S can be used for catalog matching and distributor lookup.
The Ultra Fast NPT - IGBT® is a new generation of high voltage power IGBTs. Using Non-Punch-Through Technology, the Ultra Fast NPT-IGBT® offers superior ruggedness and ultrafast switching speed.
IGBT NPT 1200V 88A 500W Surface Mount D3Pak
IGBT 1200V 88A 500W D3PAK
IGBT 1200V 88A 500W D3PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1171709-APT40GR120S | 279-APT40GR120S | APT40GR120S | APT40GR120S-ND | APT40GR120S | APT40GR120S |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single | 1200V 88A 500W IGBT Transistor | Power IGBT Transistor | Single IGBTs | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 1200 volts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3 | Tube | D3PAK | TO-268-3, D3PAK (2 Leads + Tab), TO-268AA | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB |