Microchip Technology, Inc. Power FREDFET Transistor APT7F120B

Description
Power MOS 8™ is a high speed, high voltage N-channel switch-mode Power MOSFET. This 'FREDFET' version has a drain-source (body) diode that has been optimized for high reliability in ZVS phase shifted bridge and other circuits through reduced trr, soft recovery, and high recovery dv/dt capability. Low gate charge, high gain, and a greatly reduced ratio of Crss/Ciss result in excellent noise immunity and low switching loss. The intrinsic gate resistance and capacitance of the poly-silicon gate structure help control di/dt during switching, resulting in low EMI and reliable paralleling, even when switching at very high frequency.
Request a Quote Datasheet
Description
Power MOS 8™ is a high speed, high voltage N-channel switch-mode Power MOSFET. This 'FREDFET' version has a drain-source (body) diode that has been optimized for high reliability in ZVS phase shifted bridge and other circuits through reduced trr, soft recovery, and high recovery dv/dt capability. Low gate charge, high gain, and a greatly reduced ratio of Crss/Ciss result in excellent noise immunity and low switching loss. The intrinsic gate resistance and capacitance of the poly-silicon gate structure help control di/dt during switching, resulting in low EMI and reliable paralleling, even when switching at very high frequency.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power FREDFET Transistor - APT7F120B - Richardson RFPD
Downers Grove, IL, United States
Power FREDFET Transistor
APT7F120B
Power FREDFET Transistor APT7F120B
Power MOS 8™ is a high speed, high voltage N-channel switch-mode Power MOSFET. This 'FREDFET' version has a drain-source (body) diode that has been optimized for high reliability in ZVS phase shifted bridge and other circuits through reduced trr, soft recovery, and high recovery dv/dt capability. Low gate charge, high gain, and a greatly reduced ratio of Crss/Ciss result in excellent noise immunity and low switching loss. The intrinsic gate resistance and capacitance of the poly-silicon gate structure help control di/dt during switching, resulting in low EMI and reliable paralleling, even when switching at very high frequency.

Power MOS 8™ is a high speed, high voltage N-channel switch-mode Power MOSFET. This 'FREDFET' version has a drain-source (body) diode that has been optimized for high reliability in ZVS phase shifted bridge and other circuits through reduced trr, soft recovery, and high recovery dv/dt capability. Low gate charge, high gain, and a greatly reduced ratio of Crss/Ciss result in excellent noise immunity and low switching loss. The intrinsic gate resistance and capacitance of the poly-silicon gate structure help control di/dt during switching, resulting in low EMI and reliable paralleling, even when switching at very high frequency.

Supplier's Site
Singapore, Singapore
1200V 7A MOSFET Transistor
278-APT7F120B
1200V 7A MOSFET Transistor 278-APT7F120B
MOSFET N-CH 1200V 7A TO247 Product overview: APT7F120B from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT7F120B can be used for catalog matching and distributor lookup.

MOSFET N-CH 1200V 7A TO247 Product overview: APT7F120B from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT7F120B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - APT7F120B-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
APT7F120B-ND
Single FETs, MOSFETs APT7F120B-ND
N-Channel 1200V 7A (Tc) 335W (Tc) Through Hole TO-247 [B]

N-Channel 1200V 7A (Tc) 335W (Tc) Through Hole TO-247 [B]

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APT7F120B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT7F120B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT7F120B
MOSFET N-CH 1200V 7A TO247

MOSFET N-CH 1200V 7A TO247

Supplier's Site

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number APT7F120B 278-APT7F120B APT7F120B-ND APT7F120B
Product Name Power FREDFET Transistor 1200V 7A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Transistor Type Power FREDFET Transistor
Package Type TO-247; TO-247 Tube TO-247; TO-247-3 TO-247; TO-247-3
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 1200 volts
Unlock Full Specs
to access all available technical data