Features
Benefits
Applications
IGBT MODULE 1200V 150A 500W SP3
| Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APTGLQ80HR120CT3G | APTGLQ80HR120CT3G |
| Product Name | Silicon Carbide/Silicon Hybrid Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| Transistor Technology / Material | Silicon Carbide |