Applications
Features
Benefits
IGBT MODULE 650V 100A 250W SP3F
| Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APTGTQ100H65T3G | APTGTQ100H65T3G |
| Product Name | Power IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | SP3F |