Manufacturer: Microchip Technology
Win Source Part Number: 911652-APT8015JVFR
Series: POWER MOS V®
Features: N-Channel 800 V 44A (Tc) Chassis Mount ISOTOP®
Package: Tube
Package: SOT-227-4, miniBLOC
Mounting: Chassis Mount
Family Name: APT8015
Categories: Discrete Semiconductor Products
Case / Package: ISOTOP®
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Power MOS V® is a new generation of high voltage N-Channel enhancement mode Power MOSFETs. This new technology minimizes the JFET effect, increases packing density and reduces the on-resistance. Power MOS V® also achieves faster switching speeds through optimized gate layout.
N-Channel 800V 44A (Tc) Chassis Mount ISOTOP®
MOSFET N-CH 800V 44A ISOTOP
MOSFET N-CH 800V 44A ISOTOP
| Win Source Electronics | Richardson RFPD | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 911652-APT8015JVFR | APT8015JVFR | APT8015JVFR-ND | APT8015JVFR | APT8015JVFR |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT8015JVFR | Power FREDFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | SOT3; ISOTOP® | SOT-227 | SOT-227-4, miniBLOC | SOT-227-4, miniBLOC | SOT-227-4, miniBLOC |
| Transistor Type | Power FREDFET Transistor | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |