BUCK CHOPPER TRENCH + FIELD STOP IGBT POWER MODULE. Application: AC and DC Motor Control, Switched Mode Power Supplies. Features: Trench + Field Stop IGBT Technology, Kelvin Emitter for Easy Drive, Very Low Stray Inductance, High Level of Integration, Internal Thermistor for Temperature Monitoring. Benefits: Stable Temperature Behavior, Very Rugged, Solderable Terminals for Easy PCB Mounting, Direct Mounting to Heatsink (Isolated Package), Low Junction to Case Thermal Resistance, Easy Paralleling Due to Positive TC of VCEsat, Low Profile, RoHS Compliant.
IGBT MODULE 1700V 150A 560W SP4
| Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APTGT100SK170TG | APTGT100SK170TG |
| Product Name | Power IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | SP4 |