Microchip Technology, Inc. Power MOSFET Transistor APT8065BVRG

Description
Power MOS V® is a new generation of high voltage N-Channel enhancement mode Power MOSFETs. This new technology minimizes the JFET effect, increases packing density and reduces the on-resistance. Power MOS V® also achieves faster switching speeds through optimized gate layout.
Request a Quote Datasheet
Description
Power MOS V® is a new generation of high voltage N-Channel enhancement mode Power MOSFETs. This new technology minimizes the JFET effect, increases packing density and reduces the on-resistance. Power MOS V® also achieves faster switching speeds through optimized gate layout.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power MOSFET Transistor - APT8065BVRG - Richardson RFPD
Downers Grove, IL, United States
Power MOSFET Transistor
APT8065BVRG
Power MOSFET Transistor APT8065BVRG
Power MOS V® is a new generation of high voltage N-Channel enhancement mode Power MOSFETs. This new technology minimizes the JFET effect, increases packing density and reduces the on-resistance. Power MOS V® also achieves faster switching speeds through optimized gate layout.

Power MOS V® is a new generation of high voltage N-Channel enhancement mode Power MOSFETs. This new technology minimizes the JFET effect, increases packing density and reduces the on-resistance. Power MOS V® also achieves faster switching speeds through optimized gate layout.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT8065BVRG - 911653-APT8065BVRG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT8065BVRG
911653-APT8065BVRG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT8065BVRG 911653-APT8065BVRG
Manufacturer: Microchip Technology Win Source Part Number: 911653-APT8065BVRG Series: POWER MOS V® Features: N-Channel 800 V 13A (Tc) Through Hole TO-247 [B] Package: Tube Package: TO-247-3 Mounting: Through Hole Family Name: APT8065 Categories: Discrete Semiconductor Products Case / Package: TO-247 [B] ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Microchip Technology
Win Source Part Number: 911653-APT8065BVRG
Series: POWER MOS V®
Features: N-Channel 800 V 13A (Tc) Through Hole TO-247 [B]
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Family Name: APT8065
Categories: Discrete Semiconductor Products
Case / Package: TO-247 [B]
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - APT8065BVRG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
APT8065BVRG-ND
Single FETs, MOSFETs APT8065BVRG-ND
N-Channel 800V 13A (Tc) Through Hole TO-247 [B]

N-Channel 800V 13A (Tc) Through Hole TO-247 [B]

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APT8065BVRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT8065BVRG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT8065BVRG
MOSFET N-CH 800V 13A TO247

MOSFET N-CH 800V 13A TO247

Supplier's Site

Technical Specifications

  Richardson RFPD Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number APT8065BVRG 911653-APT8065BVRG APT8065BVRG-ND APT8065BVRG
Product Name Power MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT8065BVRG Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
rDS(on) 0.6500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CSD18563Q5A 60-V N-Channel NexFET Power MOSFET - CSD18563Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0108 ohms
View Details
9 suppliers
Automotive Power MOSFETs - SuperFAP-E3S Model: FMY100N10R6 - Fuji Electric Corp. of America
Specs
V(BR)DSS 100 volts
rDS(on) 0.0067 ohms
IDSS 100000 milliamps
View Details
P-Channel Power MOSFET - BSZ180P03NS3E G - Infineon Technologies AG
Specs
Polarity P-Channel; P
Transistor Technology / Material Si/SiC
rDS(on) 0.0180 ohms
View Details
3 suppliers