Microchip Technology, Inc. Silicon Carbide/Silicon Hybrid Modules APTC60AM18SCG

Description
Features CoolMOS: Ultra Low RDS(on), Low Miller capacitance, Ultra Low gate charge, Avalanche energy rated SiC Parallel Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF Kelvin source for easy drive Very low stray inductance: Symmetrical design, M5 power connectors High level of integration Benefits Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Low Profile RoHS compliant Applications Switched mode power supplies Uninterruptible power supplies Motor Control
Request a Quote Datasheet
Description
Features CoolMOS: Ultra Low RDS(on), Low Miller capacitance, Ultra Low gate charge, Avalanche energy rated SiC Parallel Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF Kelvin source for easy drive Very low stray inductance: Symmetrical design, M5 power connectors High level of integration Benefits Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Low Profile RoHS compliant Applications Switched mode power supplies Uninterruptible power supplies Motor Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Silicon Carbide/Silicon Hybrid Modules
APTC60AM18SCG
Silicon Carbide/Silicon Hybrid Modules APTC60AM18SCG
Features CoolMOS: Ultra Low RDS(on), Low Miller capacitance, Ultra Low gate charge, Avalanche energy rated SiC Parallel Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF Kelvin source for easy drive Very low stray inductance: Symmetrical design, M5 power connectors High level of integration Benefits Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Low Profile RoHS compliant Applications Switched mode power supplies Uninterruptible power supplies Motor Control

Features

  • CoolMOS: Ultra Low RDS(on), Low Miller capacitance, Ultra Low gate charge, Avalanche energy rated
  • SiC Parallel Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF
  • Kelvin source for easy drive
  • Very low stray inductance: Symmetrical design, M5 power connectors
  • High level of integration

Benefits

  • Outstanding performance at high frequency operation
  • Direct mounting to heatsink (isolated package)
  • Low junction-to-case thermal resistance
  • Low Profile
  • RoHS compliant

Applications

  • Switched mode power supplies
  • Uninterruptible power supplies
  • Motor Control
Supplier's Site
FET, MOSFET Arrays - APTC60AM18SCG-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
APTC60AM18SCG-ND
FET, MOSFET Arrays APTC60AM18SCG-ND
Mosfet Array 2 N-Channel (Half Bridge) 600V 143A 833W Chassis Mount SP6

Mosfet Array 2 N-Channel (Half Bridge) 600V 143A 833W Chassis Mount SP6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APTC60AM18SCG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APTC60AM18SCG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APTC60AM18SCG
MOSFET 2N-CH 600V 143A SP6

MOSFET 2N-CH 600V 143A SP6

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number APTC60AM18SCG APTC60AM18SCG-ND APTC60AM18SCG
Product Name Silicon Carbide/Silicon Hybrid Modules FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Transistor Technology / Material Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products