Microchip Technology, Inc. Silicon Carbide/Silicon Hybrid Modules APTCV60HM45RCT3G

Description
Features Q2, Q4 CoolMOS: Ultra Low RDS(on), Low Miller capacitance, Ultra Low gate charge, Avalanche energy rated Q1, Q3 Trench and Field Stop IGBT3: Low voltage drop, Switching frequency up to 20 kHz, RBSOA & SCSOA rated, Low tail current SiC Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior Kelvin source for easy drive Very low stray inductance High level of integration Internal thermistor for temperature monitoring Benefits Optimized conduction and switching losses Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low Profile Easy paralleling due to positive TC of VCEsat RoHS compliant Applications Solar converter
Request a Quote Datasheet
Description
Features Q2, Q4 CoolMOS: Ultra Low RDS(on), Low Miller capacitance, Ultra Low gate charge, Avalanche energy rated Q1, Q3 Trench and Field Stop IGBT3: Low voltage drop, Switching frequency up to 20 kHz, RBSOA & SCSOA rated, Low tail current SiC Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior Kelvin source for easy drive Very low stray inductance High level of integration Internal thermistor for temperature monitoring Benefits Optimized conduction and switching losses Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low Profile Easy paralleling due to positive TC of VCEsat RoHS compliant Applications Solar converter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide/Silicon Hybrid Modules - APTCV60HM45RCT3G - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide/Silicon Hybrid Modules
APTCV60HM45RCT3G
Silicon Carbide/Silicon Hybrid Modules APTCV60HM45RCT3G
Features Q2, Q4 CoolMOS: Ultra Low RDS(on), Low Miller capacitance, Ultra Low gate charge, Avalanche energy rated Q1, Q3 Trench and Field Stop IGBT3: Low voltage drop, Switching frequency up to 20 kHz, RBSOA & SCSOA rated, Low tail current SiC Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior Kelvin source for easy drive Very low stray inductance High level of integration Internal thermistor for temperature monitoring Benefits Optimized conduction and switching losses Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low Profile Easy paralleling due to positive TC of VCEsat RoHS compliant Applications Solar converter

Features

  • Q2, Q4 CoolMOS: Ultra Low RDS(on), Low Miller capacitance, Ultra Low gate charge, Avalanche energy rated
  • Q1, Q3 Trench and Field Stop IGBT3: Low voltage drop, Switching frequency up to 20 kHz, RBSOA & SCSOA rated, Low tail current
  • SiC Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior
  • Kelvin source for easy drive
  • Very low stray inductance
  • High level of integration
  • Internal thermistor for temperature monitoring

Benefits

  • Optimized conduction and switching losses
  • Direct mounting to heatsink (isolated package)
  • Low junction-to-case thermal resistance
  • Solderable terminals both for power and signal for easy PCB mounting
  • Low Profile
  • Easy paralleling due to positive TC of VCEsat
  • RoHS compliant

Applications

  • Solar converter
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - APTCV60HM45RCT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
APTCV60HM45RCT3G
Discrete Semiconductor Products - Transistors - IGBTs APTCV60HM45RCT3G
IGBT MODULE 600V 50A 250W SP3

IGBT MODULE 600V 50A 250W SP3

Supplier's Site

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Insulated Gate Bipolar Transistors (IGBT)
Product Number APTCV60HM45RCT3G APTCV60HM45RCT3G
Product Name Silicon Carbide/Silicon Hybrid Modules Discrete Semiconductor Products - Transistors - IGBTs
Transistor Technology / Material Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Discrete IGBT Modules With diode - W series (High speed) Model: FGW75N65WE - Fuji Electric Corp. of America
Specs
VCES 650 volts
IC(max) 75 amps
Switching Speed 20 kHz
View Details
TRANSISTORS - Transistors (BJT) - Single - FGI3040G2_F085 - 871765-FGI3040G2_F085 - Win Source Electronics
Specs
Package Type SOT3
Features Bipolar (BJT) Transistor
View Details
Single IGBTs - 448-AIKYX120N75CP2ALSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-4
Packing Method Tube
View Details