Power MOS V® is a new generation of high voltage N-Channel enhancement mode Power MOSFETs. This new technology minimizes the JFET effect, increases packing density and reduces the on-resistance. Power MOS V® also achieves faster switching speeds through optimized gate layout.
N-Channel 300V 48A (Tc) 370W (Tc) Through Hole TO-247 [B]
MOSFET N-CH 300V 48A TO247 Product overview: APT30M70BVRG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 48A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 48A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT30M70BVRG can be used for catalog matching and distributor lookup.
MOSFET N-CH 300V 48A TO247
MOSFET N-CH 300V 48A TO247
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | APT30M70BVRG | APT30M70BVRG-ND | 278-APT30M70BVRG | APT30M70BVRG | APT30M70BVRG |
| Product Name | Power MOSFET Transistor | Single FETs, MOSFETs | 300V 48A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| rDS(on) | 0.0700 ohms | ||||
| Package Type | TO-247; TO-247 | TO-247; TO-247-3 | Tube | TO-247; TO-247-3 | TO-247; TO-247-3 |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 300 volts | 300 volts |