Power MOS 8® is a high speed Punch-Through switch-mode IGBT. Low Eoff is achieved through leading technology silicon design and lifetime control processes. A reduced Eoff - VCE(ON) tradeoff results in superior efficiency compared to other IGBT technologies. Low gate charge and a greatly reduced ratio of Cres/Cies provide excellent noise immunity, short delay times and simple gate drive. The intrinsic chip gate resistance and capacitance of the poly-silicone gate structure help control di/dt during switching, resulting in low EMI, even when switching at high frequency.
IGBT PT 900V 145A 625W Through Hole TO-264
IGBT 900V 145A 625W TO-264
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APT80GA90LD40 | APT80GA90LD40-ND | APT80GA90LD40 |
| Product Name | Power IGBT Transistor | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | TO-264 | TO-264-3, TO-264AA |