Microchip Technology, Inc. Silicon Carbide/Silicon Hybrid Modules APTC80H29SCTG

Description
Features CoolMOS: Ultra Low RDS(on), Low Miller capacitance, Ultra Low gate charge, Avalanche energy rated SiC Parallel Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF Kelvin source for easy drive Very low stray inductance: Symmetrical design Lead frames for power connections Internal thermistor for temperature monitoring High level of integration Benefits Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low Profile RoHS compliant Applications Motor Control Switched mode power supplies Uninterruptible power supplies
Request a Quote
Description
Features CoolMOS: Ultra Low RDS(on), Low Miller capacitance, Ultra Low gate charge, Avalanche energy rated SiC Parallel Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF Kelvin source for easy drive Very low stray inductance: Symmetrical design Lead frames for power connections Internal thermistor for temperature monitoring High level of integration Benefits Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low Profile RoHS compliant Applications Motor Control Switched mode power supplies Uninterruptible power supplies
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide/Silicon Hybrid Modules - APTC80H29SCTG - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide/Silicon Hybrid Modules
APTC80H29SCTG
Silicon Carbide/Silicon Hybrid Modules APTC80H29SCTG
Features CoolMOS: Ultra Low RDS(on), Low Miller capacitance, Ultra Low gate charge, Avalanche energy rated SiC Parallel Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF Kelvin source for easy drive Very low stray inductance: Symmetrical design Lead frames for power connections Internal thermistor for temperature monitoring High level of integration Benefits Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low Profile RoHS compliant Applications Motor Control Switched mode power supplies Uninterruptible power supplies

Features

  • CoolMOS: Ultra Low RDS(on), Low Miller capacitance, Ultra Low gate charge, Avalanche energy rated
  • SiC Parallel Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF
  • Kelvin source for easy drive
  • Very low stray inductance: Symmetrical design
  • Lead frames for power connections
  • Internal thermistor for temperature monitoring
  • High level of integration

Benefits

  • Outstanding performance at high frequency operation
  • Direct mounting to heatsink (isolated package)
  • Low junction-to-case thermal resistance
  • Solderable terminals both for power and signal for easy PCB mounting
  • Low Profile
  • RoHS compliant

Applications

  • Motor Control
  • Switched mode power supplies
  • Uninterruptible power supplies
Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APTC80H29SCTG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APTC80H29SCTG
MOSFET 4N-CH 800V 15A SP4

MOSFET 4N-CH 800V 15A SP4

Supplier's Site

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number APTC80H29SCTG APTC80H29SCTG
Product Name Silicon Carbide/Silicon Hybrid Modules Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Transistor Technology / Material Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKB40N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers
DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor - QPD0060 - Qorvo
Specs
Transistor Technology / Material DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type DFN
Power Gain 25 dB
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details