Richardson RFPD Power MOSFET Transistor APT5010JN

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The APT5010JN is an N-channel enhancement mode high voltage power MOSFET in the ISOTOP® package, designed for high power switching applications. It has a drain-source voltage rating of 500V and a continuous drain current of 48A at 25°C. The part features a maximum on-state drain-source resistance of 0.10 ohms at 10V gate-source voltage and a total power dissipation of 520W at 25°C. Thermal resistance from junction to case is 0.24°C/W. The device operates over a junction temperature range of -55°C to 150°C and meets UL 94 V-0 flammability requirements. The ISOTOP® package measures 31.7 x 25.4 x 4.9 mm and provides 2500V RMS isolation between terminals and the mounting base.

Datasheet Summary
Powered by GS/AI

The APT5010JN is an N-channel enhancement mode high voltage power MOSFET in the ISOTOP® package, designed for high power switching applications. It has a drain-source voltage rating of 500V and a continuous drain current of 48A at 25°C. The part features a maximum on-state drain-source resistance of 0.10 ohms at 10V gate-source voltage and a total power dissipation of 520W at 25°C. Thermal resistance from junction to case is 0.24°C/W. The device operates over a junction temperature range of -55°C to 150°C and meets UL 94 V-0 flammability requirements. The ISOTOP® package measures 31.7 x 25.4 x 4.9 mm and provides 2500V RMS isolation between terminals and the mounting base.

Suppliers

Company
Product
Description
Supplier Links
Power MOSFET Transistor - APT5010JN - Richardson RFPD
Downers Grove, IL, United States
Power MOSFET Transistor
APT5010JN
Power MOSFET Transistor APT5010JN
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Power MOSFET
Product Number APT5010JN
Product Name Power MOSFET Transistor
rDS(on) 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFET Transistor - APT60M60JLL - Richardson RFPD
Specs
rDS(on) 0.0600 ohms
Package Type SOT-227
View Details
Power MOSFET Transistor - AAT4280IJS-3-T1 - Richardson RFPD
Specs
rDS(on) 0.0800 ohms
Package Type SC-70
View Details
Power MOSFET Transistor - APT60N60BCSG - Richardson RFPD
Specs
rDS(on) 0.0450 ohms
Package Type TO-247; TO-247
View Details