IGBT Module NPT Dual, Common Source 1200V 100A 500W Chassis Mount SP4
DUAL BUCK CHOPPER NPT IGBT POWER MODULE. Application: AC and DC Motor Control, Switched Mode Power Supplies. Features: Non Punch Through (NPT) Fast IGBT, Kelvin Emitter for Easy Drive, Very Low Stray Inductance, Internal Thermistor for Temperature Monitoring, High Level of Integration. Benefits: Outstanding Performance at High Frequency Operation, Stable Temperature Behavior, Very Rugged, Direct Mounting to Heatsink (Isolated Package), Low Junction to Case Thermal Resistance, Solderable Terminals Both for Power and Signal for Easy PCB Mounting, Easy Paralleling Due to Positive TC of VCEsat, Low Profile, RoHS Compliant.
DUAL BUCK CHOPPER, NPT, IGBT POWER MODULE, 1200V, 100A, 500W, SP4, CHASSIS MOUNT, LOW VOLTAGE DROP, LOW TAIL CURRENT, SWITCHING FREQUENCY UP TO 50 KHZ, SOFT RECOVERY PARALLEL DIODES.. FREE 2 YEAR RADWELL WARRANTY
IGBT MODULE 1200V 100A 500W SP4
| DigiKey | Richardson RFPD | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APTGF75DSK120TG-ND | APTGF75DSK120TG | 227274191 | APTGF75DSK120TG |
| Product Name | IGBT Modules | Power IGBT Transistor | IGBT | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | SP4 | SP4 |