Microchip Technology, Inc. 1200V 75A 250W IGBT Transistor APTGLQ40HR120CT3G

Description
IGBT MODULE 1200V 75A 250W SP3 Product overview: APTGLQ40HR120CT3G from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 75A, 250W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 75A, 250W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-APTGLQ40HR120CT3 G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT MODULE 1200V 75A 250W SP3 Product overview: APTGLQ40HR120CT3G from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 75A, 250W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 75A, 250W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-APTGLQ40HR120CT3 G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1200V 75A 250W IGBT Transistor - 297-APTGLQ40HR120CT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1200V 75A 250W IGBT Transistor
297-APTGLQ40HR120CT3G
1200V 75A 250W IGBT Transistor 297-APTGLQ40HR120CT3G
IGBT MODULE 1200V 75A 250W SP3 Product overview: APTGLQ40HR120CT3G from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 75A, 250W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 75A, 250W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-APTGLQ40HR120CT3 G can be used for catalog matching and distributor lookup.

IGBT MODULE 1200V 75A 250W SP3 Product overview: APTGLQ40HR120CT3G from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 75A, 250W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 75A, 250W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-APTGLQ40HR120CT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Silicon Carbide/Silicon Hybrid Modules - APTGLQ40HR120CT3G - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide/Silicon Hybrid Modules
APTGLQ40HR120CT3G
Silicon Carbide/Silicon Hybrid Modules APTGLQ40HR120CT3G
Features High speed Trench + Field Stop IGBT 4 IGBT 3: Low voltage drop, Low tail current, Switching frequency up to 20 kHz, Very rugged SiC Schottky Diode (D3, D4): Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF Kelvin emitter for easy drive Very low stray inductance High level of integration Internal thermistor for temperature monitoring Benefits Stable temperature behavior Solderable terminals for easy PCB mounting Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Easy paralleling due to positive TC of VCEsat Low Profile RoHS compliant Applications Solar converter Uninterruptible Power Supplies

Features

  • High speed Trench + Field Stop IGBT 4 IGBT 3: Low voltage drop, Low tail current, Switching frequency up to 20 kHz, Very rugged
  • SiC Schottky Diode (D3, D4): Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF
  • Kelvin emitter for easy drive
  • Very low stray inductance
  • High level of integration
  • Internal thermistor for temperature monitoring

Benefits

  • Stable temperature behavior
  • Solderable terminals for easy PCB mounting
  • Direct mounting to heatsink (isolated package)
  • Low junction-to-case thermal resistance
  • Easy paralleling due to positive TC of VCEsat
  • Low Profile
  • RoHS compliant

Applications

  • Solar converter
  • Uninterruptible Power Supplies
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Modules - 1210468-APTGLQ40HR120CT3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Modules
1210468-APTGLQ40HR120CT3G
Discrete Semiconductor Products - Transistors - IGBTs - Modules 1210468-APTGLQ40HR120CT3G
Win Source Part Number: 1210468-APTGLQ40HR12 0CT3G Category: Discrete Semiconductor Products>Transistors - IGBTs - Modules Package: Bulk Standard Package: 1 Power - Max: 250 W Input: Standard IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector (Ic) (Max): 75 A Vce(on) (Max) @ Vge, Ic: 2.4V @ 15V, 40A Current - Collector Cutoff (Max): 100 µA Input Capacitance (Cies) @ Vce: 2.3 nF @ 25 V NTC Thermistor: Yes Mounting Type: Through Hole Package / Case: SP3 Supplier Device Package: SP3 Temperature Range - Operating: -40°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microchip Technology Base Product Number: APTGLQ40

Win Source Part Number: 1210468-APTGLQ40HR120CT3G
Category: Discrete Semiconductor Products>Transistors - IGBTs - Modules
Package: Bulk
Standard Package: 1
Power - Max: 250 W
Input: Standard
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector (Ic) (Max): 75 A
Vce(on) (Max) @ Vge, Ic: 2.4V @ 15V, 40A
Current - Collector Cutoff (Max): 100 µA
Input Capacitance (Cies) @ Vce: 2.3 nF @ 25 V
NTC Thermistor: Yes
Mounting Type: Through Hole
Package / Case: SP3
Supplier Device Package: SP3
Temperature Range - Operating: -40°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Base Product Number: APTGLQ40

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
APTGLQ40HR120CT3G
Discrete Semiconductor Products - Transistors - IGBTs APTGLQ40HR120CT3G
IGBT MODULE 1200V 75A 250W SP3

IGBT MODULE 1200V 75A 250W SP3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 297-APTGLQ40HR120CT3G APTGLQ40HR120CT3G 1210468-APTGLQ40HR120CT3G APTGLQ40HR120CT3G
Product Name 1200V 75A 250W IGBT Transistor Silicon Carbide/Silicon Hybrid Modules Discrete Semiconductor Products - Transistors - IGBTs - Modules Discrete Semiconductor Products - Transistors - IGBTs
PD 250 milliwatts
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Package Type Bulk SP3F SOT3
Unlock Full Specs
to access all available technical data