APTGF250A60D3G is a phase leg NPT IGBT power module designed for applications such as welding converters, switched mode power supplies, uninterruptible power supplies, and motor control. It features a maximum collector-emitter voltage of 600 V and continuous collector current of 250 A at a case temperature of 80°C. The device supports switching frequencies up to 50 kHz with soft recovery parallel diodes, low diode forward voltage, and rated RBSOA and SCSOA. It has a Kelvin emitter for easy drive, direct heatsink mounting, and a maximum junction-to-case thermal resistance of 0.1 °C/W for the IGBT. The package weighs 350 g and uses M6 power connectors. It operates with a junction temperature range of -40°C to 150°C and is RoHS compliant.
Phase leg NPT IGBT Power Module - Low voltage drop, Low tail current, Switching frequency up to 50 kHz, Soft recovery parallel diodes, Low diode VF, Low leakage current, RBSOA and SCSOA rated.
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APTGF250A60D3G |
| Product Name | Power IGBT Transistor |
| Package Type | D3 |