PHASE LEG SUPER JUNCTION MOSFET POWER MODULE. Application: Welding Converters, Switched Mode Power Supplies, Uninterruptible Power Supplies, Motor Control. Features: COOLMOS, Very Low Stray Inductance, Internal Thermistor for Temperature Monitoring, High Level of Integration. Benefits: Outstanding Performance at High Frequency Operation, Direct Mounting to Heatsink (Isolated Package), Low Junction to Case Thermal Resistance, Solderable Terminals Both for Power and Signal for Easy PCB Mounting, Low Profile, RoHS Compliant.
MOSFET 2N-CH 600V 95A SP1
| Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power MOSFET | RF Transistors |
| Product Number | APTC60AM24T1G | APTC60AM24T1G |
| Product Name | Power MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| rDS(on) | 0.0240 ohms |