IGBT Module PT Single 600V 151A 462W Chassis Mount ISOTOP®
The Power MOS 7® IGBT is a new generation of high voltage power IGBTs. Using Punch Through Technology this IGBT is ideal for many high frequency, high voltage switching applications and has been optimized for high frequency switch mode power supplies.
IGBT MOD 600V 151A 462W ISOTOP
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APT80GP60J-ND | APT80GP60J | APT80GP60J |
| Product Name | IGBT Modules | Power IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | ISOTOP | SOT-227 |