Microchip Technology, Inc. Single IGBTs APT50GN60BDQ3G

Description
IGBT Trench Field Stop 600V 107A 366W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT Trench Field Stop 600V 107A 366W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 150-APT50GN60BDQ3G-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 600V 107A 366W Through Hole TO-247-3

IGBT Trench Field Stop 600V 107A 366W Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
600V 50A IGBT Transistor
279-APT50GN60BDQ3G
600V 50A IGBT Transistor 279-APT50GN60BDQ3G
IGBT FIELDSTOP COMBI 600V 50A TO Product overview: APT50GN60BDQ3G from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 50A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 50A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-APT50GN60BDQ3G can be used for catalog matching and distributor lookup.

IGBT FIELDSTOP COMBI 600V 50A TO Product overview: APT50GN60BDQ3G from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 50A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 50A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-APT50GN60BDQ3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - APT50GN60BDQ3G - 861611-APT50GN60BDQ3G - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - APT50GN60BDQ3G
861611-APT50GN60BDQ3G
IGBTs - Single - APT50GN60BDQ3G 861611-APT50GN60BDQ3G
Manufacturer: Microchip Technology Win Source Part Number: 861611-APT50GN60BDQ3 G Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT Trench Field Stop 600 V 107 A 366 W Through Hole TO-247-3 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: APT50GN60 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8541.29.0095

Manufacturer: Microchip Technology
Win Source Part Number: 861611-APT50GN60BDQ3G
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT Trench Field Stop 600 V 107 A 366 W Through Hole TO-247-3
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: APT50GN60
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8541.29.0095

Buy Now Datasheet
Power IGBT Transistor - APT50GN60BDQ3G - Richardson RFPD
Downers Grove, IL, United States
Power IGBT Transistor
APT50GN60BDQ3G
Power IGBT Transistor APT50GN60BDQ3G
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - APT50GN60BDQ3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
APT50GN60BDQ3G
Discrete Semiconductor Products - Transistors - IGBTs APT50GN60BDQ3G
IGBT FIELDSTOP COMBI 600V 50A TO

IGBT FIELDSTOP COMBI 600V 50A TO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 150-APT50GN60BDQ3G-ND 279-APT50GN60BDQ3G 861611-APT50GN60BDQ3G APT50GN60BDQ3G APT50GN60BDQ3G
Product Name Single IGBTs 600V 50A IGBT Transistor IGBTs - Single - APT50GN60BDQ3G Power IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-247; TO-247-3 Tube TO-247; SOT3; TO-247-3 TO-247; TO-247
Packing Method Tube Tube Tube; Tube
Unlock Full Specs
to access all available technical data