Microchip Technology, Inc. Power IGBT Transistor APTGX150TA120TPG

Description
Features IGBT 7 Low-voltage drop Low-leakage current Very low stray inductance Kelvin emitter for easy drive Internal thermistor for temperature monitoring Al2O3 substrate and copper base plate Benefits High efficiency converter Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low profile RoHS Compliant Application Welding converters Switched-mode power supplies Uninterruptible Power Supplies Electric Vehicle (EV) motor and traction drive
Request a Quote Datasheet
Description
Features IGBT 7 Low-voltage drop Low-leakage current Very low stray inductance Kelvin emitter for easy drive Internal thermistor for temperature monitoring Al2O3 substrate and copper base plate Benefits High efficiency converter Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low profile RoHS Compliant Application Welding converters Switched-mode power supplies Uninterruptible Power Supplies Electric Vehicle (EV) motor and traction drive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power IGBT Transistor - APTGX150TA120TPG - Richardson RFPD
Downers Grove, IL, United States
Power IGBT Transistor
APTGX150TA120TPG
Power IGBT Transistor APTGX150TA120TPG
Features IGBT 7 Low-voltage drop Low-leakage current Very low stray inductance Kelvin emitter for easy drive Internal thermistor for temperature monitoring Al2O3 substrate and copper base plate Benefits High efficiency converter Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low profile RoHS Compliant Application Welding converters Switched-mode power supplies Uninterruptible Power Supplies Electric Vehicle (EV) motor and traction drive

Features

  • IGBT 7
    • Low-voltage drop
    • Low-leakage current
  • Very low stray inductance
  • Kelvin emitter for easy drive
  • Internal thermistor for temperature monitoring
  • Al2O3 substrate and copper base plate

Benefits

  • High efficiency converter
  • Direct mounting to heatsink (isolated package)
  • Low junction to case thermal resistance
  • Solderable terminals both for power and signal for easy PCB mounting
  • Low profile
  • RoHS Compliant

Application

  • Welding converters
  • Switched-mode power supplies
  • Uninterruptible Power Supplies
  • Electric Vehicle (EV) motor and traction drive
Supplier's Site Datasheet
IGBT Modules - 150-APTGX150TA120TPG-ND - DigiKey
Thief River Falls, MN, United States
IGBT MODULE 1200V 215A 540W

IGBT MODULE 1200V 215A 540W

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors
Product Number APTGX150TA120TPG 150-APTGX150TA120TPG-ND
Product Name Power IGBT Transistor IGBT Modules
Package Type SP6P Module
Unlock Full Specs
to access all available technical data