Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IGBT MODULE 600V 80A 176W SP3 Product overview: APTGT50X60T3G from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 80A, 176W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 80A, 176W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-APTGT50X60T3G can be used for catalog matching and distributor lookup.
IGBT Module Trench Field Stop Three Phase Inverter 600V 80A 176W Chassis Mount SP3
Win Source Part Number: 1111242-APTGT50X60T3
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 1
Power - Max: 176 W
Configuration: Three Phase Inverter
Input: Standard
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 80 A
Vce(on) (Max) @ Vge, Ic: 1.9V @ 15V, 50A
Current - Collector Cutoff (Max): 250 µA
Input Capacitance (Cies) @ Vce: 3.15 nF @ 25 V
NTC Thermistor: Yes
Mounting Type: Chassis Mount
Package / Case: SP3
Supplier Device Package: SP3
Temperature Range - Operating: -40°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Base Product Number: APTGT50
IGBT MODULE 600V 80A 176W SP3
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APTGT50X60T3G | 297-APTGT50X60T3G | APTGT50X60T3G-ND | 1111242-APTGT50X60T3G | APTGT50X60T3G |
| Product Name | Power IGBT Transistor | 600V 80A 176W IGBT Transistor | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs - Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | SP3 | Bulk | SP3 | SOT3 |