IGBT Module PT Single 600V 151A 462W Chassis Mount ISOTOP®
Win Source Part Number: 1350604-APT80GP60JDQ
Category: Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Series: POWER MOS 7®
Package: Tube
Standard Package: 1
Power - Max: 462 W
Configuration: Single
Input: Standard
IGBT Type: PT
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector Cutoff (Max): 1.25 mA
NTC Thermistor: No
Mounting Type: Chassis Mount
Package / Case: ISOTOP
Supplier Device Package: ISOTOP®
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Base Product Number: APT80GP60
Current - Collector (Ic) (Max): 151 A
Vce(on) (Max) @ Vge, Ic: 2.7V @ 15V, 80A
Input Capacitance (Cies) @ Vce: 9.84 nF @ 25 V
The Power MOS 7® IGBT is a new generation of high voltage power IGBTs. Using Punch Through Technology this IGBT is ideal for many high frequency, high voltage switching applications and has been optimized for high frequency switch mode power supplies.
IGBT 600V 151A 462W SOT227 Product overview: APT80GP60JDQ3 from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 151A, 462W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 151A, 462W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-APT80GP60JDQ3 can be used for catalog matching and distributor lookup.
IGBT 600V 151A 462W SOT227
| DigiKey | Win Source Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APT80GP60JDQ3MI-ND | 1350604-APT80GP60JDQ3 | APT80GP60JDQ3 | 297-APT80GP60JDQ3 | APT80GP60JDQ3 |
| Product Name | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules | Power IGBT Transistor | 600V 151A 462W IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | ISOTOP | SOT3 | SOT-227 | Tube |