Microchip Technology, Inc. IGBTs - Single - APT35GP120B2D2G APT35GP120B2D2G

Description
Manufacturer: Microchip Technology Win Source Part Number: 861604-APT35GP120B2D 2G Series: POWER MOS 7® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: IGBT PT 1200 V 96 A 540 W Through Hole T-MAX™ [B2] Package: TO-247-3 Variant Package: Tube Mounting: Through Hole Family Name: APT35 Categories: Discrete Semiconductor Products Case / Package: T-MAX™ [B2] ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 861604-APT35GP120B2D 2G Series: POWER MOS 7® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: IGBT PT 1200 V 96 A 540 W Through Hole T-MAX™ [B2] Package: TO-247-3 Variant Package: Tube Mounting: Through Hole Family Name: APT35 Categories: Discrete Semiconductor Products Case / Package: T-MAX™ [B2] ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - APT35GP120B2D2G - 861604-APT35GP120B2D2G - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - APT35GP120B2D2G
861604-APT35GP120B2D2G
IGBTs - Single - APT35GP120B2D2G 861604-APT35GP120B2D2G
Manufacturer: Microchip Technology Win Source Part Number: 861604-APT35GP120B2D 2G Series: POWER MOS 7® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: IGBT PT 1200 V 96 A 540 W Through Hole T-MAX™ [B2] Package: TO-247-3 Variant Package: Tube Mounting: Through Hole Family Name: APT35 Categories: Discrete Semiconductor Products Case / Package: T-MAX™ [B2] ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8541.29.0095

Manufacturer: Microchip Technology
Win Source Part Number: 861604-APT35GP120B2D2G
Series: POWER MOS 7®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: IGBT PT 1200 V 96 A 540 W Through Hole T-MAX™ [B2]
Package: TO-247-3 Variant
Package: Tube
Mounting: Through Hole
Family Name: APT35
Categories: Discrete Semiconductor Products
Case / Package: T-MAX™ [B2]
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8541.29.0095

Buy Now
Singapore, Singapore
1200V 35A IGBT Transistor
279-APT35GP120B2D2G
1200V 35A IGBT Transistor 279-APT35GP120B2D2G
IGBT PT COMBI 1200V 35A TO-247 Product overview: APT35GP120B2D2G from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 35A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 35A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-APT35GP120B2D2G can be used for catalog matching and distributor lookup.

IGBT PT COMBI 1200V 35A TO-247 Product overview: APT35GP120B2D2G from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 35A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 35A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-APT35GP120B2D2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 150-APT35GP120B2D2G-ND - DigiKey
Thief River Falls, MN, United States
IGBT PT 1200V 96A 540W Through Hole T-MAX™ [B2]

IGBT PT 1200V 96A 540W Through Hole T-MAX™ [B2]

Buy Now Datasheet
Power IGBT Transistor - APT35GP120B2D2G - Richardson RFPD
Downers Grove, IL, United States
Power IGBT Transistor
APT35GP120B2D2G
Power IGBT Transistor APT35GP120B2D2G
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - APT35GP120B2D2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
APT35GP120B2D2G
Discrete Semiconductor Products - Transistors - IGBTs APT35GP120B2D2G
IGBT PT COMBI 1200V 35A TO-247

IGBT PT COMBI 1200V 35A TO-247

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 861604-APT35GP120B2D2G 279-APT35GP120B2D2G 150-APT35GP120B2D2G-ND APT35GP120B2D2G APT35GP120B2D2G
Product Name IGBTs - Single - APT35GP120B2D2G 1200V 35A IGBT Transistor Single IGBTs Power IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; SOT3; T-MAX™ [B2] Tube TO-247; TO-247-3 Variant TO-247; TO-247
Features IGBT PT 1200 V 96 A 540 W Through Hole T-MAX™ [B2]
Unlock Full Specs
to access all available technical data