Dual Boost Chopper NPT IGBT Power Module rated for 1200 V collector-emitter voltage and 50 A continuous collector current at 80°C case temperature. The device features a non-punch-through IGBT with soft-recovery parallel diodes, a Kelvin emitter, and an integrated NTC thermistor for temperature monitoring. It supports switching frequencies up to 50 kHz and has a low junction-to-case thermal resistance of 0.4°C/W for the IGBT and 0.9°C/W for the chopper diode. The isolated package enables direct mounting to a heatsink with 2.5 to 4.7 N·m mounting torque. It is RoHS compliant with a 110 g weight and operates from -40°C to 150°C junction temperature. Package dimensions follow the SP3 outline.
Dual Boost Chopper, NPT IGBT Power Module. Application: AC and DC motor control, Switched Mode Power Supplies, Power Factor Correction (PFC), Interleaved PFC. Features: Non Punch Through (NPT) Fast IGBT (Low voltage drop, Low tail current, Switching frequency up to 50 kHz, Soft recovery parallel diodes, Low diode VF, Low leakage current, RBSOA and SCSOA rated, Symmetrical design), Kelvin emitter for easy drive, Very low stray inductance, High level of integration, Internal thermistor for temperature monitoring. Benefits: Outstanding performance at high frequency operation, Direct mounting to heatsink (isolated package), Low junction to case thermal resistance, Solderable terminals both for power and signal for easy PCB mounting, Low profile, Easy paralleling due to positive TC and VCEsat, Each leg can be easily paralleled to achieve a single boost of twice the current capability, RoHS compliant.
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APTGF50VDA120TX |
| Product Name | Power IGBT Transistor |
| Package Type | SP3 |