Microchip Technology, Inc. IGBT Modules APT50GF120JRDQ3

Description
IGBT Module NPT Single 1200V 120A 521W Chassis Mount ISOTOP®
Request a Quote Datasheet
Description
IGBT Module NPT Single 1200V 120A 521W Chassis Mount ISOTOP®
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Modules - APT50GF120JRDQ3-ND - DigiKey
Thief River Falls, MN, United States
IGBT Module NPT Single 1200V 120A 521W Chassis Mount ISOTOP®

IGBT Module NPT Single 1200V 120A 521W Chassis Mount ISOTOP®

Buy Now Datasheet
Power MOSFET Transistor - APT50GF120JRDQ3 - Richardson RFPD
Downers Grove, IL, United States
Power MOSFET Transistor
APT50GF120JRDQ3
Power MOSFET Transistor APT50GF120JRDQ3
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - APT50GF120JRDQ3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
APT50GF120JRDQ3
Discrete Semiconductor Products - Transistors - IGBTs APT50GF120JRDQ3
IGBT MOD 1200V 120A 521W ISOTOP

IGBT MOD 1200V 120A 521W ISOTOP

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET Insulated Gate Bipolar Transistors (IGBT)
Product Number APT50GF120JRDQ3-ND APT50GF120JRDQ3 APT50GF120JRDQ3
Product Name IGBT Modules Power MOSFET Transistor Discrete Semiconductor Products - Transistors - IGBTs
Package Type ISOTOP
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel Power MOSFET - BSC160N15NS5 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0160 ohms
View Details
CSD16407Q5C DualCool? N-Channel NexFET? Power MOSFET - CSD16407Q5C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0033 ohms
View Details
6 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3983-01L - Fuji Electric Corp. of America
Specs
V(BR)DSS 900 volts
rDS(on) 6.4 ohms
IDSS 2600 milliamps
View Details