N-Channel 200V 67A (Tc) 370W (Tc) Through Hole TO-247 [B]
Power MOS V® is a new generation of high voltage N-Channel enhancement mode Power MOSFETs. This new technology minimizes the JFET effect, increases packing density and reduces the on-resistance. Power MOS V® also achieves faster switching speeds through optimized gate layout.
Manufacturer: Microchip Technology
Win Source Part Number: 911632-APT20M38BVRG
Series: POWER MOS V®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 200 V 67A (Tc) 370W (Tc) Through Hole TO-247 [B]
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: APT20M38
Categories: Discrete Semiconductor Products
Case / Package: TO-247 [B]
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET N-CH 200V 67A TO247
MOSFET N-CH 200V 67A TO247
| DigiKey | Richardson RFPD | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | APT20M38BVRG-ND | APT20M38BVRG | 911632-APT20M38BVRG | APT20M38BVRG | APT20M38BVRG |
| Product Name | Single FETs, MOSFETs | Power MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT20M38BVRG | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-247; TO-247-3 | TO-247; TO-247 | TO-247; SOT3; TO-247 [B] | TO-247; TO-247-3 | TO-247; TO-247-3 |
| rDS(on) | 0.0380 ohms | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Packing Method | Tube; Tube |