Power MOS 7® is a new generation of low loss, high voltage, N-Channel enhancement mode Power MOSFETS. Both conduction and switching losses are addressed with Power MOS 7® by significantly lowering RDS(ON) and Qg. Power MOS 7® combines lower conduction and switching losses along with exceptionally fast switching speeds inherent with APT's patented metal gate structure.
N-Channel 800V 42A (Tc) 595W (Tc) Chassis Mount ISOTOP®
MOSFET N-CH 800V 42A ISOTOP
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | Transistors | RF Transistors |
| Product Number | APT8014JLL | APT8014JLL-ND | APT8014JLL |
| Product Name | Power MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| rDS(on) | 0.1400 ohms |