DUAL BUCK CHOPPER NPT IGBT POWER MODULE. Application: AC and DC Motor Control, Switched Mode Power Supplies. Features: Non Punch Through (NPT) Fast IGBT, Kelvin Emitter for Easy Drive, Very Low Stray Inductance, High Level of Integration, Internal Thermistor for Temperature Monitoring. Benefits: Outstanding Performance at High Frequency Operation, Direct Mounting to Heatsink (Isolated Package), Low Junction to Case Thermal Resistance, Solderable Terminals both for Power and Signal for Easy PCB Mounting, Low Profile, Easy Paralleling Due to Positive TC of VCEsat, Each Leg Can be Easily Paralleled to Achieve a Single Buck of Twice the Current Capability, RoHS Compliant.
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APTGF50DSK60T3G |
| Product Name | Power IGBT Transistor |
| Package Type | SP3 |