Features
Benefits
Application
IGBT MODULE 1200V 155A 416W
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Transistors |
| Product Number | APTGX100H120T3G | 150-APTGX100H120T3G-ND |
| Product Name | Power IGBT Transistor | IGBT Modules |
| Package Type | SP3F | Module |