Power MOS 7® is a new generation of low loss, high voltage, N-Channel enhancement mode Power MOSFETS. Both conduction and switching losses are addressed with Power MOS 7® by significantly lowering RDS(ON) and Qg. Power MOS 7® combines lower conduction and switching losses along with exceptionally fast switching speeds inherent with APT's patented metal gate structure.
N-Channel 500V 88A (Tc) Chassis Mount ISOTOP®
MOSFET N-CH 500V 88A ISOTOP
MOSFET N-CH 500V 88A ISOTOP
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | APT50M38JFLL | APT50M38JFLL-ND | APT50M38JFLL | APT50M38JFLL |
| Product Name | Power FREDFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Transistor Type | Power FREDFET Transistor | |||
| Package Type | SOT-227 | SOT-227-4, miniBLOC | SOT-227-4, miniBLOC | SOT-227-4, miniBLOC |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Packing Method | Tube; Tube |