APT34N80LC3G is a super junction MOSFET designed for switch-mode operation, featuring an 800 V drain-source voltage rating, a continuous drain current of 34 A at 25°C, and a maximum on-state resistance of 0.145 Ω at 10 V gate-source voltage. It is packaged in a TO-264 case with a junction-to-case thermal resistance of 0.30 °C/W and operates over a junction temperature range of -55°C to 150°C. The device has a single-pulse avalanche energy rating of 670 mJ and a repetitive avalanche current of 17 A. It meets RoHS requirements and contains two parallel MOSFET die. It is not suitable for linear mode operation.
Super Junction MOSFET. Ultra low RDS(ON); Low Miller Capacitance; Ultra Low Gate Charge, Qg; Avalanche Energry Rated; Popular T-MAX or TO-264 Package.
| Richardson RFPD | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | APT34N80LC3G |
| Product Name | Power MOSFET Transistor |
| rDS(on) | 0.1450 ohms |