N-Channel 500V 46A (Tc) 520W (Tc) Through Hole TO-264 [L]
Power MOS 7® is a new generation of low loss, high voltage, N-Channel enhancement mode Power MOSFETS. Both conduction and switching losses are addressed with Power MOS 7® by significantly lowering RDS(ON) and Qg. Power MOS 7® combines lower conduction and switching losses along with exceptionally fast switching speeds inherent with APT's patented metal gate structure.
Manufacturer: Microchip Technology
Win Source Part Number: 861607-APT5010LLLG
Series: POWER MOS 7®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 500 V 46A (Tc) 520W (Tc) Through Hole TO-264 [L]
Package: TO-264-3, TO-264AA
Package: Tube
Mounting: Through Hole
Family Name: APT5010
Categories: Discrete Semiconductor Products
Case / Package: TO-264 [L]
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET N-CH 500V 46A TO264
| DigiKey | Richardson RFPD | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | APT5010LLLG-ND | APT5010LLLG | 861607-APT5010LLLG | APT5010LLLG |
| Product Name | Single FETs, MOSFETs | Power MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5010LLLG | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |