Win Source Part Number: 1350276-APTGF25H120T
Category: Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Package: Bulk
Standard Package: 1
Power - Max: 208 W
Configuration: Full Bridge Inverter
Input: Standard
IGBT Type: NPT
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector Cutoff (Max): 250 µA
NTC Thermistor: Yes
Mounting Type: Chassis Mount
Package / Case: SP1
Supplier Device Package: SP1
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Product Status: Obsolete
Current - Collector (Ic) (Max): 40 A
Vce(on) (Max) @ Vge, Ic: 3.7V @ 15V, 25A
Input Capacitance (Cies) @ Vce: 1.65 nF @ 25 V
IGBT MODULE 1200V 40A 208W SP1 Product overview: APTGF25H120T1G from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 40A, 208W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 40A, 208W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-APTGF25H120T1G can be used for catalog matching and distributor lookup.
FULL - BRIDGE NPT IGBT POWER MODULE. Application: Welding Converters, Switched Mode Power Supplies, Uninterruptible Power Supplies, Motor Control. Features: Non Punch Through (NPT) Fast IGBT, Very Low Stray Inductance, Internal Thermistor for Temperature Monitoring, High Level of Integration. Benefits: Outstanding Performance at High Frequency Operation, Direct Mounting to Heatsink (Isolated Package), Low Junction to Case Thermal Resistance, Solderable Terminals Both for Power and Signal for Easy PCB Mounting, Low Profile, Each Leg Can be Easily Paralleled to Achieve a Phase Leg of Twice the Current Capability, RoHS Compliant.
IGBT Module NPT Full Bridge Inverter 1200V 40A 208W Chassis Mount SP1
IGBT MODULE 1200V 40A 208W SP1
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1350276-APTGF25H120T1G | 297-APTGF25H120T1G | APTGF25H120T1G | APTGF25H120T1G-ND | APTGF25H120T1G |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules | 1200V 40A 208W IGBT Transistor | Power IGBT Transistor | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 1200 volts |