N-Channel 800V 23A (Tc) 625W (Tc) Through Hole TO-247 [B]
Power MOS 8™ is a high speed, high voltage N-channel switch-mode Power MOSFET. This 'FREDFET' version has a drain-source (body) diode that has been optimized for high reliability in ZVS phase shifted bridge and other circuits through reduced trr, soft recovery, and high recovery dv/dt capability. Low gate charge, high gain, and a greatly reduced ratio of Crss/Ciss result in excellent noise immunity and low switching loss. The intrinsic gate resistance and capacitance of the poly-silicon gate structure help control di/dt during switching, resulting in low EMI and reliable paralleling, even when switching at very high frequency.
MOSFET N-CH 800V 23A TO247 Product overview: APT22F80B from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT22F80B can be used for catalog matching and distributor lookup.
MOSFET N-CH 800V 23A TO247
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | APT22F80B-ND | APT22F80B | 278-APT22F80B | APT22F80B |
| Product Name | Single FETs, MOSFETs | Power FREDFET Transistor | 800V 23A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||
| Package Type | TO-247; TO-247-3 | TO-247; TO-247 | Tube | TO-247; TO-247-3 |
| Transistor Type | Power FREDFET Transistor | |||
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 800 volts |