The APTGV100H60BTPG is a power module integrating a full-bridge IGBT configuration with a boost chopper for solar converter applications. The module uses Trench and Field Stop IGBTs for the top switches (600 V, 100 A at Tc = 80°C) and FAST NPT IGBTs for the bottom switches (600 V, 90 A at Tc = 80°C), with a CoolMOS™ device for the boost chopper (600 V, 95 A at Tc = 25°C). It features Kelvin emitters, very low stray inductance, internal thermistors for temperature monitoring, and direct heatsink mounting in an isolated package. The junction-to-case thermal resistance is 0.44 °C/W for the top IGBTs and 0.55 °C/W for the top diodes. It is RoHS compliant and supports switching frequencies up to 100 kHz for the bottom switches and 20 kHz for the top switches.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APTGV100H60BTPG |
| Product Name | Power IGBT Transistor |
| Package Type | SP6 |