Power MOS V® is a new generation of high voltage N-Channel enhancement mode Power MOSFETs. This new technology minimizes the JFET effect, increases packing density and reduces the on-resistance. Power MOS V® also achieves faster switching speeds through optimized gate layout.
N-Channel 200V 100A (Tc) 520W (Tc) Through Hole TO-264 [L]
MOSFET N-CH 200V 100A TO264 Product overview: APT20M22LVFRG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT20M22LVFRG can be used for catalog matching and distributor lookup.
MOSFET N-CH 200V 100A TO264
MOSFET N-CH 200V 100A TO264
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | APT20M22LVFRG | APT20M22LVFRG-ND | 278-APT20M22LVFRG | APT20M22LVFRG | APT20M22LVFRG |
| Product Name | Power FREDFET Transistor | Single FETs, MOSFETs | 200V 100A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Transistor Type | Power FREDFET Transistor | ||||
| Package Type | TO-264 | TO-264-3, TO-264AA | Tube | TO-264-3, TO-264AA | TO-264-3, TO-264AA |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 200 volts | 200 volts |