APTGF50A120T1G is a phase-leg Non-Punch Through (NPT) IGBT power module designed for high-frequency applications such as welding converters, switched mode power supplies, uninterruptible power supplies, and motor control. It features a direct-mount isolated package with low junction-to-case thermal resistance, internal NTC thermistor for temperature monitoring, and solderable terminals for easy PCB assembly. The module has a collector-emitter voltage rating of 1200 V, continuous collector current of 50 A at 80°C case temperature, and supports switching frequencies up to 50 kHz. Maximum power dissipation is 312 W at 25°C. It meets RoHS compliance and has an isolation voltage of 2500 V RMS. The package weighs 80 g and is mounted with a torque of 2.5 to 4.7 N·m via M4 fasteners. Junction temperature range is -40°C to 150°C.
PHASE LEG NPT IGBT POWER MODULE. Application: Welding Converters, Switched Mode Power Supplies, Uninterruptible Power Supplies, Motor Control. Features: Non Punch Through (NPT) Fast IGBT, Very Low Stray Inductance, Internal Thermistor for Temperature Monitoring, High Level of Integration. Benefits: Outstanding Performance at High Frequency Operation, Direct Mounting to Heatsink (Isolated Package), Low Junction to Case Thermal Resistance, Solderable Terminals Both for Power and Signal for Easy PCB Mounting, Low Profile, RoHS Compliant.
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APTGF50A120T1G |
| Product Name | Power IGBT Transistor |
| Package Type | SP1 |