Microchip Technology, Inc. Power IGBT Transistor APTGX450A120T6G

Description
Features IGBT 7 Low-voltage drop Low-leakage current Very low stray inductance Kelvin emitter for easy drive M5 power connectors Internal thermistor for temperature monitoring Al2O3 substrate and copper base plate Benefits High efficiency converter Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Low profile RoHS Compliant Application Welding converters Switched-mode power supplies Uninterruptible Power Supplies Electric Vehicle (EV) motor and traction drive
Request a Quote Datasheet
Description
Features IGBT 7 Low-voltage drop Low-leakage current Very low stray inductance Kelvin emitter for easy drive M5 power connectors Internal thermistor for temperature monitoring Al2O3 substrate and copper base plate Benefits High efficiency converter Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Low profile RoHS Compliant Application Welding converters Switched-mode power supplies Uninterruptible Power Supplies Electric Vehicle (EV) motor and traction drive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power IGBT Transistor - APTGX450A120T6G - Richardson RFPD
Downers Grove, IL, United States
Power IGBT Transistor
APTGX450A120T6G
Power IGBT Transistor APTGX450A120T6G
Features IGBT 7 Low-voltage drop Low-leakage current Very low stray inductance Kelvin emitter for easy drive M5 power connectors Internal thermistor for temperature monitoring Al2O3 substrate and copper base plate Benefits High efficiency converter Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Low profile RoHS Compliant Application Welding converters Switched-mode power supplies Uninterruptible Power Supplies Electric Vehicle (EV) motor and traction drive

Features

  • IGBT 7
    • Low-voltage drop
    • Low-leakage current
  • Very low stray inductance
  • Kelvin emitter for easy drive
  • M5 power connectors
  • Internal thermistor for temperature monitoring
  • Al2O3 substrate and copper base plate

Benefits

  • High efficiency converter
  • Direct mounting to heatsink (isolated package)
  • Low junction to case thermal resistance
  • Low profile
  • RoHS Compliant

Application

  • Welding converters
  • Switched-mode power supplies
  • Uninterruptible Power Supplies
  • Electric Vehicle (EV) motor and traction drive
Supplier's Site Datasheet
IGBT Modules - 150-APTGX450A120T6G-ND - DigiKey
Thief River Falls, MN, United States
IGBT MODULE 1200V 605A 1.456KW

IGBT MODULE 1200V 605A 1.456KW

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors
Product Number APTGX450A120T6G 150-APTGX450A120T6G-ND
Product Name Power IGBT Transistor IGBT Modules
Package Type SP6C Module
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKB15N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers
IGBTs - Single - RJP3047DPK-80#T2 - 891786-RJP3047DPK-80#T2 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
Hard To Find - 2MBI100PC-140 - 1123606-2MBI100PC-140 - Win Source Electronics
Fuji Electric Corp. of America
Specs
Package Type SOT3
View Details
2 suppliers