Microchip Technology, Inc. Silicon Carbide/Silicon Hybrid Modules APTCV40H60CT1G

Description
Features Q2, Q4 CoolMOS: Ultra Low RDS(on), Low Miller capacitance, Ultra Low gate charge, Avalanche energy rated, Very rugged, Fast intrinsic diode Q1, Q3 Trench and Field Stop IGBT: Low voltage drop, Switching frequency up to 20 kHz, RBSOA & SCSOA rated, Low tail current SiC Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF Very low stray inductance Internal thermistor for temperature monitoring High level of integration Benefits Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low Profile RoHS compliant Applications Solar converter
Request a Quote Datasheet
Description
Features Q2, Q4 CoolMOS: Ultra Low RDS(on), Low Miller capacitance, Ultra Low gate charge, Avalanche energy rated, Very rugged, Fast intrinsic diode Q1, Q3 Trench and Field Stop IGBT: Low voltage drop, Switching frequency up to 20 kHz, RBSOA & SCSOA rated, Low tail current SiC Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF Very low stray inductance Internal thermistor for temperature monitoring High level of integration Benefits Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low Profile RoHS compliant Applications Solar converter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Silicon Carbide/Silicon Hybrid Modules
APTCV40H60CT1G
Silicon Carbide/Silicon Hybrid Modules APTCV40H60CT1G
Features Q2, Q4 CoolMOS: Ultra Low RDS(on), Low Miller capacitance, Ultra Low gate charge, Avalanche energy rated, Very rugged, Fast intrinsic diode Q1, Q3 Trench and Field Stop IGBT: Low voltage drop, Switching frequency up to 20 kHz, RBSOA & SCSOA rated, Low tail current SiC Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF Very low stray inductance Internal thermistor for temperature monitoring High level of integration Benefits Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low Profile RoHS compliant Applications Solar converter

Features

  • Q2, Q4 CoolMOS: Ultra Low RDS(on), Low Miller capacitance, Ultra Low gate charge, Avalanche energy rated, Very rugged, Fast intrinsic diode
  • Q1, Q3 Trench and Field Stop IGBT: Low voltage drop, Switching frequency up to 20 kHz, RBSOA & SCSOA rated, Low tail current
  • SiC Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF
  • Very low stray inductance
  • Internal thermistor for temperature monitoring
  • High level of integration

Benefits

  • Outstanding performance at high frequency operation
  • Direct mounting to heatsink (isolated package)
  • Low junction-to-case thermal resistance
  • Solderable terminals both for power and signal for easy PCB mounting
  • Low Profile
  • RoHS compliant

Applications

  • Solar converter
Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
APTCV40H60CT1G
Discrete Semiconductor Products - Transistors - IGBTs APTCV40H60CT1G
IGBT MODULE 600V 80A 176W SP1

IGBT MODULE 600V 80A 176W SP1

Supplier's Site

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Insulated Gate Bipolar Transistors (IGBT)
Product Number APTCV40H60CT1G APTCV40H60CT1G
Product Name Silicon Carbide/Silicon Hybrid Modules Discrete Semiconductor Products - Transistors - IGBTs
Transistor Technology / Material Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Module - 220709846 - Radwell International
Fuji Electric Corp. of America
View Details
IGBTs - 2332427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type 94 x 34 mm
Number of units in IC 2
View Details
Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKB40N65DF5 - AIKB40N65DF5 - Infineon Technologies AG
Specs
VCE(on) 650 volts
Switching Speed 15 to 120 kHz
tr 13 ns
View Details