Microchip Technology, Inc. Single FETs, MOSFETs APT34F100B2

Description
N-Channel 1000V 35A (Tc) 1135W (Tc) Through Hole T-MAX™ [B2]
Request a Quote Datasheet
Description
N-Channel 1000V 35A (Tc) 1135W (Tc) Through Hole T-MAX™ [B2]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - APT34F100B2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
APT34F100B2-ND
Single FETs, MOSFETs APT34F100B2-ND
N-Channel 1000V 35A (Tc) 1135W (Tc) Through Hole T-MAX™ [B2]

N-Channel 1000V 35A (Tc) 1135W (Tc) Through Hole T-MAX™ [B2]

Buy Now Datasheet
Power FREDFET Transistor - APT34F100B2 - Richardson RFPD
Downers Grove, IL, United States
Power FREDFET Transistor
APT34F100B2
Power FREDFET Transistor APT34F100B2
Power MOS 8™ is a high speed, high voltage N-channel switch-mode Power MOSFET. This 'FREDFET' version has a drain-source (body) diode that has been optimized for high reliability in ZVS phase shifted bridge and other circuits through reduced trr, soft recovery, and high recovery dv/dt capability. Low gate charge, high gain, and a greatly reduced ratio of Crss/Ciss result in excellent noise immunity and low switching loss. The intrinsic gate resistance and capacitance of the poly-silicon gate structure help control di/dt during switching, resulting in low EMI and reliable paralleling, even when switching at very high frequency.

Power MOS 8™ is a high speed, high voltage N-channel switch-mode Power MOSFET. This 'FREDFET' version has a drain-source (body) diode that has been optimized for high reliability in ZVS phase shifted bridge and other circuits through reduced trr, soft recovery, and high recovery dv/dt capability. Low gate charge, high gain, and a greatly reduced ratio of Crss/Ciss result in excellent noise immunity and low switching loss. The intrinsic gate resistance and capacitance of the poly-silicon gate structure help control di/dt during switching, resulting in low EMI and reliable paralleling, even when switching at very high frequency.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APT34F100B2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT34F100B2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT34F100B2
MOSFET N-CH 1000V 35A T-MAX

MOSFET N-CH 1000V 35A T-MAX

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number APT34F100B2-ND APT34F100B2 APT34F100B2
Product Name Single FETs, MOSFETs Power FREDFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKB50N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers