Applications
Features
Benefits
IGBT MODULE 650V 150A 365W SP6P
| Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APTGTQ150TA65TPG | APTGTQ150TA65TPG |
| Product Name | Power IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | SP6-P |