Microchip Technology, Inc. FET, MOSFET Arrays APTC60HM70SCTG

Description
Mosfet Array 4 N-Channel (H-Bridge) 600V 39A 250W Chassis Mount SP4
Request a Quote Datasheet
Description
Mosfet Array 4 N-Channel (H-Bridge) 600V 39A 250W Chassis Mount SP4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - APTC60HM70SCTG-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
APTC60HM70SCTG-ND
FET, MOSFET Arrays APTC60HM70SCTG-ND
Mosfet Array 4 N-Channel (H-Bridge) 600V 39A 250W Chassis Mount SP4

Mosfet Array 4 N-Channel (H-Bridge) 600V 39A 250W Chassis Mount SP4

Buy Now Datasheet
Silicon Carbide/Silicon Hybrid Modules - APTC60HM70SCTG - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide/Silicon Hybrid Modules
APTC60HM70SCTG
Silicon Carbide/Silicon Hybrid Modules APTC60HM70SCTG
Applications Motor control Switched Mode Power Supplies Uninterruptible Power Supplies Features Ultra low RDSon Low Miller capacitance Ultra low gate charge Avalanche energy rated Zero reverse recovery Zero forward recovery Temperature Independent switching behavior Positive temperature coefficient on VF Kelvin source for easy drive Very low stray inductance Lead frames for power connections Internal thermistor for temperature monitoring High level of integration Benefits Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low profile RoHS Compliant

Applications

  • Motor control
  • Switched Mode Power Supplies
  • Uninterruptible Power Supplies

Features

  • Ultra low RDSon
  • Low Miller capacitance
  • Ultra low gate charge
  • Avalanche energy rated
  • Zero reverse recovery
  • Zero forward recovery
  • Temperature Independent switching behavior
  • Positive temperature coefficient on VF
  • Kelvin source for easy drive
  • Very low stray inductance
  • Lead frames for power connections
  • Internal thermistor for temperature monitoring
  • High level of integration

Benefits

  • Outstanding performance at high frequency operation
  • Direct mounting to heatsink (isolated package)
  • Low junction to case thermal resistance
  • Solderable terminals both for power and signal for easy PCB mounting
  • Low profile
  • RoHS Compliant
Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APTC60HM70SCTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APTC60HM70SCTG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APTC60HM70SCTG
MOSFET 4N-CH 600V 39A SP4

MOSFET 4N-CH 600V 39A SP4

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number APTC60HM70SCTG-ND APTC60HM70SCTG APTC60HM70SCTG
Product Name FET, MOSFET Arrays Silicon Carbide/Silicon Hybrid Modules Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SP4 SP4
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMBG120R010M1XTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details