N-Channel 600V 47A (Tc) 417W (Tc) Surface Mount D3 [S]
MOSFET N-CH 600V 47A D3PAK Product overview: APT47N60SC3G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 47A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 47A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT47N60SC3G can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
MOSFET N-CH 600V 47A D3PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | APT47N60SC3G-ND | 278-APT47N60SC3G | APT47N60SC3G | APT47N60SC3G |
| Product Name | Single FETs, MOSFETs | 600V 47A MOSFET Transistor | Power FREDFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||
| Package Type | TO-268-3, D3PAK (2 Leads + Tab), TO-268AA | Tube | D3PAK | TO-268-3, D3Pak (2 Leads + Tab), TO-268AA |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 600 volts |